Fibox Enclosures Enclosure, Ip66, Utility Box, 150 Mm, 400 Mm, 300 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox ARCA 304015

Description
Enclosure, IP66, Utility Box, 150 mm, 400 mm, 300 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP66, Utility Box, 150 mm, 400 mm, 300 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip66, Utility Box, 150 Mm, 400 Mm, 300 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 49X9169 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Utility Box, 150 Mm, 400 Mm, 300 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
49X9169
Enclosure, Ip66, Utility Box, 150 Mm, 400 Mm, 300 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 49X9169
Enclosure, IP66, Utility Box, 150 mm, 400 mm, 300 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, Utility Box, 150 mm, 400 mm, 300 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 06AC3037 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
06AC3037
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 06AC3037
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:149.9mm; External Width - Metric:400mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:149.9mm; External Width - Metric:400mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 49X9169 06AC3037
Product Name Enclosure, Ip66, Utility Box, 150 Mm, 400 Mm, 300 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Length 5.9 inch (150 mm)
Width 15.75 inch (400 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details