Fibox Enclosures Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox AR865CHTSST

Description
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox - 62X0973 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox
62X0973
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox 62X0973
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 62X0973
Product Name Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details