Fibox Enclosures Boxes AR664SC

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR664SC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"

Buy Now Datasheet
Enclosure - 105202580 - Radwell International
Willingboro, NJ, United States
Enclosure
105202580
Enclosure 105202580
WALL MOUNTED ENCLOSURE, SWITCHGEAR CABINET, OPAQUE SCREW COVER, TOTALLY ELECTRICAL INSULATED, POLYCARBONATE MATERIAL, 6 INCH HEIGHT X 6 INCH WIDTH X 4 INCH DEPTH, LIGHT GREY. FREE 2 YEAR RADWELL WARRANTY

WALL MOUNTED ENCLOSURE, SWITCHGEAR CABINET, OPAQUE SCREW COVER, TOTALLY ELECTRICAL INSULATED, POLYCARBONATE MATERIAL, 6 INCH HEIGHT X 6 INCH WIDTH X 4 INCH DEPTH, LIGHT GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 63M9719 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
63M9719
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 63M9719
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4833-AR664SC-ND 105202580 63M9719
Product Name Boxes Enclosure Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Type Junction Box Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details