Fibox Enclosures Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox AR24208CHSS

Description
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:610mm; External Width - Metric:609mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:610mm; External Width - Metric:609mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox - 51AC8732 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
51AC8732
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox 51AC8732
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:610mm; External Width - Metric:609mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:610mm; External Width - Metric:609mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8732
Product Name Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
Length 24.02 inch (610 mm)
Width 23.98 inch (609 mm)
Depth 7.99 inch (203 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 130-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers