Fibox Enclosures FBOX Wall Mount AR20168CHSSL

Description
Hinged Opaque Cover w/S.S. Lockable
Datasheet
Description
Hinged Opaque Cover w/S.S. Lockable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FBOX Wall Mount - AR20168CHSSL - Galco Industrial Electronics
Madison Heights, MI, United States
FBOX Wall Mount
AR20168CHSSL
FBOX Wall Mount AR20168CHSSL
Hinged Opaque Cover w/S.S. Lockable

Hinged Opaque Cover w/S.S. Lockable

Supplier's Site
Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox - 47Y9120 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox
47Y9120
Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox 47Y9120
WALL MOUNT ENCLOSURE, HINGED COVER, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, HINGED COVER, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number AR20168CHSSL 47Y9120
Product Name FBOX Wall Mount Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 7.99 inch (203 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details