Fibox Enclosures Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox AR181610CHTSST

Description
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox - 63T4985 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox
63T4985
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox 63T4985
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 63T4985
Product Name Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox
Length 17.99 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details