Fibox Enclosures Enclosure, Pc, Grey, 457X254X406Mm; Enclosure Type Fibox AR181610CHSST

Description
ENCLOSURE, PC, GREY, 457X254X406MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, GREY, 457X254X406MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Grey, 457X254X406Mm; Enclosure Type Fibox - 12T9735 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Grey, 457X254X406Mm; Enclosure Type Fibox
12T9735
Enclosure, Pc, Grey, 457X254X406Mm; Enclosure Type Fibox 12T9735
ENCLOSURE, PC, GREY, 457X254X406MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PC, GREY, 457X254X406MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 12T9735
Product Name Enclosure, Pc, Grey, 457X254X406Mm; Enclosure Type Fibox
Length 17.99 inch (457 mm)
Width 15.98 inch (406 mm)
Depth 10 inch (254 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, White/grey; Enclosure Type Takachi - 38AC2561 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details