Fibox Enclosures Boxes AR181610CHSSL

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 19.400"" L x 17.110"" W (492.76mm x 434.59mm) X 10.690"" (271.53mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 19.400"" L x 17.110"" W (492.76mm x 434.59mm) X 10.690"" (271.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR181610CHSSL-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 19.400"" L x 17.110"" W (492.76mm x 434.59mm) X 10.690"" (271.53mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 19.400"" L x 17.110"" W (492.76mm x 434.59mm) X 10.690"" (271.53mm)"

Buy Now Datasheet
Enclosure, Hinged, Multipurpose, Pc, Gry; Enclosure Type Fibox - 09P2687 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Multipurpose, Pc, Gry; Enclosure Type Fibox
09P2687
Enclosure, Hinged, Multipurpose, Pc, Gry; Enclosure Type Fibox 09P2687
ENCLOSURE, HINGED, MULTIPURPOSE, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, HINGED, MULTIPURPOSE, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
FBOX Wall Mount - AR181610CHSSL - Galco Industrial Electronics
Madison Heights, MI, United States
FBOX Wall Mount
AR181610CHSSL
FBOX Wall Mount AR181610CHSSL
HingedOpaqueCoverw/S .S.LockableLatch

HingedOpaqueCoverw/S.S.LockableLatch

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4833-AR181610CHSSL-ND 09P2687 AR181610CHSSL
Product Name Boxes Enclosure, Hinged, Multipurpose, Pc, Gry; Enclosure Type Fibox FBOX Wall Mount
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details