Fibox Enclosures Boxes AR181610CHSC

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 19.400"" L x 17.110"" W (492.76mm x 434.59mm) X 10.690"" (271.53mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 19.400"" L x 17.110"" W (492.76mm x 434.59mm) X 10.690"" (271.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR181610CHSC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 19.400"" L x 17.110"" W (492.76mm x 434.59mm) X 10.690"" (271.53mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 19.400"" L x 17.110"" W (492.76mm x 434.59mm) X 10.690"" (271.53mm)"

Buy Now Datasheet
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
FIBOX Panel Accessories AR181610CHSC

FIBOX Panel Accessories AR181610CHSC

Supplier's Site
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox - 46P4396 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox
46P4396
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox 46P4396
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4833-AR181610CHSC-ND 46P4396
Product Name Boxes Enclosure Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox
Type Junction Box Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 Aluminum Enclosure With Wall Mounting Flange - AW Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details
TK Series Enclosures - 138-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers