Fibox Enclosures Enclosure, Box, Polycarbonate, Grey; Enclosure Type Fibox AR181610CHLT

Description
ENCLOSURE, BOX, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BOX, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Polycarbonate, Grey; Enclosure Type Fibox - 84R4683 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polycarbonate, Grey; Enclosure Type Fibox
84R4683
Enclosure, Box, Polycarbonate, Grey; Enclosure Type Fibox 84R4683
ENCLOSURE, BOX, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84R4683
Product Name Enclosure, Box, Polycarbonate, Grey; Enclosure Type Fibox
Length 17.99 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers