Fibox Enclosures Boxes AR16148CHSC

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 17.440"" L x 15.120"" W (442.98mm x 384.05mm) X 8.720"" (221.49mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 17.440"" L x 15.120"" W (442.98mm x 384.05mm) X 8.720"" (221.49mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR16148CHSC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 17.440"" L x 15.120"" W (442.98mm x 384.05mm) X 8.720"" (221.49mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 17.440"" L x 15.120"" W (442.98mm x 384.05mm) X 8.720"" (221.49mm)"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox - 46P4392 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox
46P4392
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox 46P4392
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR16148CHSC-ND 46P4392
Product Name Boxes Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hinged Inspection Window - IW - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Junction Box (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Length 1.02 to 1.22 inch (26 to 31 mm)
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details