Fibox Enclosures Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox AR14127CHL

Description
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:178mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:178mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox - 53M6254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox
53M6254
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox 53M6254
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:178mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:178mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 53M6254
Product Name Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox
Length 14 inch (356 mm)
Width 14.02 inch (356 mm)
Depth 7.01 inch (178 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details