Fibox Enclosures Boxes AR12106CHSSL

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 13.090"" L x 10.980"" W (332.49mm x 278.89mm) X 6.710"" (170.43mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 13.090"" L x 10.980"" W (332.49mm x 278.89mm) X 6.710"" (170.43mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR12106CHSSL-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 13.090"" L x 10.980"" W (332.49mm x 278.89mm) X 6.710"" (170.43mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 13.090"" L x 10.980"" W (332.49mm x 278.89mm) X 6.710"" (170.43mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox - 62X0964 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox
62X0964
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox 62X0964
ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR12106CHSSL-ND 62X0964
Product Name Boxes Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, White/green; Enclosure Type Takachi - 38AC2571 - Newark, An Avnet Company
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details