Fibox Enclosures Enclosure Junction Box Polycarbonate Gry; Enclosure Type Fibox AR12106CHSCT

Description
ENCLOSURE JUNCTION BOX POLYCARBONATE GRY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE JUNCTION BOX POLYCARBONATE GRY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Junction Box Polycarbonate Gry; Enclosure Type Fibox - 96M7990 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Gry; Enclosure Type Fibox
96M7990
Enclosure Junction Box Polycarbonate Gry; Enclosure Type Fibox 96M7990
ENCLOSURE JUNCTION BOX POLYCARBONATE GRY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GRY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96M7990
Product Name Enclosure Junction Box Polycarbonate Gry; Enclosure Type Fibox
Length 12 inch (305 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details