Fibox Enclosures Boxes AR12106CHSC

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 13.090"" L x 10.980"" W (332.49mm x 278.89mm) X 6.710"" (170.43mm)"
Request a Quote
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 13.090"" L x 10.980"" W (332.49mm x 278.89mm) X 6.710"" (170.43mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibox ARCA enclosure junction box, part number 53M6252, is constructed from glass-filled polycarbonate, providing excellent chemical resistance and durability. It features an overlapping cover design that enhances gasket protection, ensuring a high level of ingress protection rated at IP66 and IP67. The enclosure is suitable for a wide temperature range, operating effectively from -40°C to +140°C. It includes industry-standard 10-32 brass inserts for mounting and is compliant with multiple UL types, including 4, 4X, 6, 6P, 12, and 13. The enclosure is also UV-protected and halogen-free, making it suitable for various outdoor applications. Customization options are available, including cutouts and colors, allowing for tailored solutions to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The Fibox ARCA enclosure junction box, part number 53M6252, is constructed from glass-filled polycarbonate, providing excellent chemical resistance and durability. It features an overlapping cover design that enhances gasket protection, ensuring a high level of ingress protection rated at IP66 and IP67. The enclosure is suitable for a wide temperature range, operating effectively from -40°C to +140°C. It includes industry-standard 10-32 brass inserts for mounting and is compliant with multiple UL types, including 4, 4X, 6, 6P, 12, and 13. The enclosure is also UV-protected and halogen-free, making it suitable for various outdoor applications. Customization options are available, including cutouts and colors, allowing for tailored solutions to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR12106CHSC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 13.090"" L x 10.980"" W (332.49mm x 278.89mm) X 6.710"" (170.43mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 13.090"" L x 10.980"" W (332.49mm x 278.89mm) X 6.710"" (170.43mm)"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox - 53M6252 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox
53M6252
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox 53M6252
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR12106CHSC-ND 53M6252
Product Name Boxes Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details