Fibox Enclosures Boxes AR1086SC

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR1086SC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 62X0962 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
62X0962
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 62X0962
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR1086SC-ND 62X0962
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
TK Series Enclosures - 137-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers