Fibox Enclosures Boxes AR1086CHSSL

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR1086CHSSL-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 6.710"" (170.43mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox - 62X0959 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox
62X0959
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox 62X0959
ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
FBOX Wall Mount - AR1086CHSSL - Galco Industrial Electronics
Madison Heights, MI, United States
FBOX Wall Mount
AR1086CHSSL
FBOX Wall Mount AR1086CHSSL
HingedOpaqueCoverw/S .S.LockableLatch

HingedOpaqueCoverw/S.S.LockableLatch

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4833-AR1086CHSSL-ND 62X0959 AR1086CHSSL
Product Name Boxes Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox FBOX Wall Mount
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2122 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details
TK Series Enclosures - 138-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers