Fibox Enclosures Boxes AR1084CHSSL

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 4.920"" (124.97mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 4.920"" (124.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR1084CHSSL-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 4.920"" (124.97mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 4.920"" (124.97mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox - 73R0979 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox
73R0979
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox 73R0979
ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:108mm; External Depth - Metric:109.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:108mm; External Depth - Metric:109.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
FBOX Wall Mount - AR1084CHSSL - Galco Industrial Electronics
Madison Heights, MI, United States
FBOX Wall Mount
AR1084CHSSL
FBOX Wall Mount AR1084CHSSL
HingedOpaqueCoverw/S .S.LockableLatch

HingedOpaqueCoverw/S.S.LockableLatch

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4833-AR1084CHSSL-ND 73R0979 AR1084CHSSL
Product Name Boxes Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox FBOX Wall Mount
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details