Fibox Enclosures Boxes AR1084CHSC

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 4.920"" (124.97mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 4.920"" (124.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR1084CHSC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 4.920"" (124.97mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.100"" L x 8.980"" W (281.94mm x 228.09mm) X 4.920"" (124.97mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox - 62X0953 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
62X0953
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox 62X0953
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:109.2mm; External Width - Metric:108mm; External Depth - Metric:254mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:109.2mm; External Width - Metric:108mm; External Depth - Metric:254mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR1084CHSC-ND 62X0953
Product Name Boxes Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details