Fibox Enclosures Euronord Aln Enclosure 310 X 403 110; Svhc Fibox ALN314011

Description
EURONORD ALN ENCLOSURE 310 X 403 110; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
EURONORD ALN ENCLOSURE 310 X 403 110; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Euronord Aln Enclosure 310 X 403 110; Svhc Fibox - 28AK5476 - Newark, An Avnet Company
Chicago, IL, United States
Euronord Aln Enclosure 310 X 403 110; Svhc Fibox
28AK5476
Euronord Aln Enclosure 310 X 403 110; Svhc Fibox 28AK5476
EURONORD ALN ENCLOSURE 310 X 403 110; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

EURONORD ALN ENCLOSURE 310 X 403 110; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 28AK5476
Product Name Euronord Aln Enclosure 310 X 403 110; Svhc Fibox
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers