Fibox Enclosures General Purpose Enclosures ALN 234018 COMPLETE

Description
Fibox ALN 234018 COMPLETE Enclosure
Request a Quote Datasheet
Description
Fibox ALN 234018 COMPLETE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7389243 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7389243
General Purpose Enclosures 7389243
Fibox ALN 234018 COMPLETE Enclosure

Fibox ALN 234018 COMPLETE Enclosure

Supplier's Site
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox - 51AC1793 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
51AC1793
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox 51AC1793
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:180mm; External Width - Metric:230mm; External Depth - Metric:401mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:180mm; External Width - Metric:230mm; External Depth - Metric:401mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7389243 51AC1793
Product Name General Purpose Enclosures Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
Shape Rectangular
Length 15.79 inch (401 mm) 7.09 inch (180 mm)
Width 9.06 inch (230 mm) 9.06 inch (230 mm)
Depth 7.09 inch (180 mm) 15.79 inch (401 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details