Fibox Enclosures General Purpose Enclosures ALN 233318 COMPLETE

Description
Fibox ALN 233318 COMPLETE Enclosure
Request a Quote Datasheet
Description
Fibox ALN 233318 COMPLETE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7389230 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7389230
General Purpose Enclosures 7389230
Fibox ALN 233318 COMPLETE Enclosure

Fibox ALN 233318 COMPLETE Enclosure

Supplier's Site
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox - 51AC1792 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
51AC1792
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox 51AC1792
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:180mm; External Width - Metric:230mm; External Depth - Metric:330mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:180mm; External Width - Metric:230mm; External Depth - Metric:330mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7389230 51AC1792
Product Name General Purpose Enclosures Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
Shape Rectangular
Length 12.99 inch (330 mm) 7.09 inch (180 mm)
Width 9.06 inch (230 mm) 9.06 inch (230 mm)
Depth 7.09 inch (180 mm) 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details