Fibox Enclosures
General Purpose Enclosures
ALN 163609
Description
ALN 162609 complete
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
ALN 162609 complete
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
Industrial Enclosures |
|
Product Number
|
2046649 |
2046665 |
|
Product Name
|
General Purpose Enclosures |
General Purpose Enclosures |
|
Length
|
10.35 inch (263 mm)
|
14.17 inch (360 mm)
|
|
Width
|
3.58 inch (91 mm)
|
3.54 inch (90 mm)
|
|
Depth
|
6.38 inch (162 mm)
|
6.3 inch (160 mm)
|
|
Material
|
Aluminum; Aluminium
|
Aluminum; Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Pushbutton Enclosures
Length
3.5 inch (88.9 mm)
Width
3.25 inch (82.55 mm)
View Details
6 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.17 inch (182 mm)
View Details
2 suppliers