Fibox Enclosures Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox ALN 162609 COMPLETE

Description
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:91mm; External Width - Metric:162mm; External Depth - Metric:263mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:91mm; External Width - Metric:162mm; External Depth - Metric:263mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox - 51AC1788 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
51AC1788
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox 51AC1788
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:91mm; External Width - Metric:162mm; External Depth - Metric:263mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:91mm; External Width - Metric:162mm; External Depth - Metric:263mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC1788
Product Name Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
Length 3.58 inch (91 mm)
Width 6.38 inch (162 mm)
Depth 10.35 inch (263 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P2201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers