Fibox ALN 162609 COMPLETE UP Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7389307 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 10.3 inch (262 mm) |
| Width | 6.36 inch (162 mm) |
| Depth | 3.58 inch (91 mm) |