Fibox Enclosures General Purpose Enclosures ALN 123608 complete UP

Description
Euronord ALUN ALN 123608 complete UP ALN
Request a Quote
Description
Euronord ALUN ALN 123608 complete UP ALN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2880939 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2880939
General Purpose Enclosures 2880939
Euronord ALUN ALN 123608 complete UP ALN

Euronord ALUN ALN 123608 complete UP ALN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2880939
Product Name General Purpose Enclosures
Length 14.25 inch (362 mm)
Width 3.19 inch (81 mm)
Depth 4.92 inch (125 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455J1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832120 - RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 6.22 inch (158 mm)
Depth 1.3 inch (33 mm)
View Details