Fibox Enclosures Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox ALN 122208 COMPLETE

Description
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:125mm; External Depth - Metric:222mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:125mm; External Depth - Metric:222mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox - 51AC1785 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
51AC1785
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox 51AC1785
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:125mm; External Depth - Metric:222mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:81mm; External Width - Metric:125mm; External Depth - Metric:222mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC1785
Product Name Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
Length 3.19 inch (81 mm)
Width 4.92 inch (125 mm)
Depth 8.74 inch (222 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413NS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details