Fibox ALN 122208 COMPLETE UP Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7389296 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 8.82 inch (224 mm) |
| Width | 4.92 inch (125 mm) |
| Depth | 3.19 inch (81 mm) |