Fibox Enclosures General Purpose Enclosures ALN 082506 COMPLETE

Description
Fibox ALN 082506 COMPLETE Enclosure
Request a Quote Datasheet
Description
Fibox ALN 082506 COMPLETE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1943128 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1943128
General Purpose Enclosures 1943128
Fibox ALN 082506 COMPLETE Enclosure

Fibox ALN 082506 COMPLETE Enclosure

Supplier's Site
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox - 51AC1783 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
51AC1783
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox 51AC1783
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:57mm; External Width - Metric:81mm; External Depth - Metric:252mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:57mm; External Width - Metric:81mm; External Depth - Metric:252mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1943128 51AC1783
Product Name General Purpose Enclosures Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
Shape Rectangular
Length 9.92 inch (252 mm) 2.24 inch (57 mm)
Width 3.23 inch (82 mm) 3.19 inch (81 mm)
Depth 2.24 inch (57 mm) 9.92 inch (252 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details