Fibox Enclosures General Purpose Enclosures ALN 081806 COMPLETE

Description
Fibox ALN 081806 COMPLETE Enclosure
Request a Quote Datasheet
Description
Fibox ALN 081806 COMPLETE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1943111 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1943111
General Purpose Enclosures 1943111
Fibox ALN 081806 COMPLETE Enclosure

Fibox ALN 081806 COMPLETE Enclosure

Supplier's Site
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox - 51AC1782 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
51AC1782
Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox 51AC1782
ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:57mm; External Width - Metric:81mm; External Depth - Metric:177mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:57mm; External Width - Metric:81mm; External Depth - Metric:177mm; IP Rating:IP66, IP67, IP68; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1943111 51AC1782
Product Name General Purpose Enclosures Enclosure, Multipurpose, Alum, Grey; Enclosure Type Fibox
Shape Rectangular
Length 6.97 inch (177 mm) 2.24 inch (57 mm)
Width 3.23 inch (82 mm) 3.19 inch (81 mm)
Depth 2.22 inch (56.5 mm) 6.97 inch (177 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details