Fibox ALN 080806 COMPLETE UP Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7389271 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 3.23 inch (82 mm) |
| Width | 3.03 inch (77 mm) |
| Depth | 2.24 inch (57 mm) |