Fibox Enclosures Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox AL 232811

Description
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:279.4mm; External Width - Metric:231mm; External Depth - Metric:109mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:279.4mm; External Width - Metric:231mm; External Depth - Metric:109mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox - 39C7532 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox
39C7532
Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox 39C7532
ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:279.4mm; External Width - Metric:231mm; External Depth - Metric:109mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:279.4mm; External Width - Metric:231mm; External Depth - Metric:109mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7532
Product Name Enclosure, Din Rail, Aluminium, Gray; Enclosure Type Fibox
Length 11 inch (279 mm)
Width 9.09 inch (231 mm)
Depth 4.29 inch (109 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details