Fibox Enclosures
General Purpose Enclosures
ABS D 65 G ENCLOSURE
Description
ABS D 65 G enclosure
Request a Quote
Email Supplier
Description
ABS D 65 G enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1943098 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.69 inch (170 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
2.56 inch (65 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Length
4.72 inch (120 mm)
Width
11.81 inch (300 mm)
Depth
7.87 inch (200 mm)
View Details
2 suppliers