Fibox Enclosures Enclosure, Modular, Plastic, Gray; Body Color Fibox ABS C 85 T

Description
ENCLOSURE, MODULAR, PLASTIC, GRAY; Body Color:Grey; Cover Color:Transparent; Enclosure Material:ABS; Enclosure Type:Box; External Depth:5.5"; External Depth - Imperial:5.5"; External Height:3.3"; External Height - Imperial:3.3" RoHS Compliant: Yes
Description
ENCLOSURE, MODULAR, PLASTIC, GRAY; Body Color:Grey; Cover Color:Transparent; Enclosure Material:ABS; Enclosure Type:Box; External Depth:5.5"; External Depth - Imperial:5.5"; External Height:3.3"; External Height - Imperial:3.3" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Modular, Plastic, Gray; Body Color Fibox - 39C7372 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Modular, Plastic, Gray; Body Color Fibox
39C7372
Enclosure, Modular, Plastic, Gray; Body Color Fibox 39C7372
ENCLOSURE, MODULAR, PLASTIC, GRAY; Body Color:Grey; Cover Color:Transparent; Enclosure Material:ABS; Enclosure Type:Box; External Depth:5.5"; External Depth - Imperial:5.5"; External Height:3.3"; External Height - Imperial:3.3" RoHS Compliant: Yes

ENCLOSURE, MODULAR, PLASTIC, GRAY; Body Color:Grey; Cover Color:Transparent; Enclosure Material:ABS; Enclosure Type:Box; External Depth:5.5"; External Depth - Imperial:5.5"; External Height:3.3"; External Height - Imperial:3.3" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 39C7372
Product Name Enclosure, Modular, Plastic, Gray; Body Color Fibox
Features Modular
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stationary drawer cabinets - R5KKG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details