Fibox Enclosures
General Purpose Enclosures
ABS C 65 G ENCLOSURE
Description
ABS C 65 G enclosure
Request a Quote
Email Supplier
Description
ABS C 65 G enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1943105 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
5.51 inch (140 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
2.56 inch (65 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Length
4.72 inch (120 mm)
Width
11.81 inch (300 mm)
Depth
7.87 inch (200 mm)
View Details
2 suppliers