Fibox Enclosures Enclosure, Multipurpose, Abs, Grey; Enclosure Type Fibox ABS 2828 13 G

Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:280mm; External Depth - Metric:130mm; IP Rating:IK08, IP66, IP67; Body Color:Light Grey RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:280mm; External Depth - Metric:130mm; IP Rating:IK08, IP66, IP67; Body Color:Light Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Fibox - 39C7482 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Fibox
39C7482
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Fibox 39C7482
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:280mm; External Depth - Metric:130mm; IP Rating:IK08, IP66, IP67; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:280mm; External Depth - Metric:130mm; IP Rating:IK08, IP66, IP67; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7482
Product Name Enclosure, Multipurpose, Abs, Grey; Enclosure Type Fibox
Length 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHH4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
5 suppliers