Fibox Enclosures Back Panel, 22.8 X 18.9, Painted Steel; Panel Type Fibox ABP2420

Description
BACK PANEL, 22.8" X 18.9", PAINTED STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:FIBOX AR2420 Series Enclosures; External Height - Metric:579mm; External Width - Metric:482mm RoHS Compliant: Yes
Datasheet
Description
BACK PANEL, 22.8" X 18.9", PAINTED STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:FIBOX AR2420 Series Enclosures; External Height - Metric:579mm; External Width - Metric:482mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Panel, 22.8 X 18.9, Painted Steel; Panel Type Fibox - 84X9440 - Newark, An Avnet Company
Chicago, IL, United States
Back Panel, 22.8 X 18.9, Painted Steel; Panel Type Fibox
84X9440
Back Panel, 22.8 X 18.9, Painted Steel; Panel Type Fibox 84X9440
BACK PANEL, 22.8" X 18.9", PAINTED STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:FIBOX AR2420 Series Enclosures; External Height - Metric:579mm; External Width - Metric:482mm RoHS Compliant: Yes

BACK PANEL, 22.8" X 18.9", PAINTED STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:FIBOX AR2420 Series Enclosures; External Height - Metric:579mm; External Width - Metric:482mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84X9440
Product Name Back Panel, 22.8 X 18.9, Painted Steel; Panel Type Fibox
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details