Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
FIBOX ENCLOSURES
AB 081610 ENCLOSURE -- GENERAL PURPOSE ENCLOSURES
Fibox Enclosures
General Purpose Enclosures
AB 081610 ENCLOSURE
Description
Fibox AB 081610 ENCLOSURE Enclosure
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Fibox AB 081610 ENCLOSURE Enclosure
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2189975
General Purpose Enclosures
2189975
Fibox AB 081610 ENCLOSURE Enclosure
Fibox AB 081610 ENCLOSURE Enclosure
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
2189975
Product Name
General Purpose Enclosures
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.15 inch (80 mm)
Depth
3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
METCASE
Robust 19" Aluminum Rack Mount Cases
Mettec 19"
Specs
Type
Electronic and Instrument Enclosures; Rack Enclosures
Shape
Rectangular
Length
1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Hammond Manufacturing Company Inc.
Electrical - Mild Steel - Wallmount Enclosures
1418C10
Specs
Type
Electronic and Instrument Enclosures
Length
20 inch (508 mm)
Width
16 inch (406 mm)
View Details
5
suppliers
OKW Enclosures, Inc.
Handheld Plastic Enclosures
DATEC-COMPACT
Specs
Type
Electronic and Instrument Enclosures; Operator Station
Shape
Rectangular
Length
5.35 to 8.11 inch (136 to 206 mm)
View Details