Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR1084CHSSL - 8561100 8561100

Description
The Wall Mounted Enclosure AR1084CHSSL - 8561100 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin. Quick release latches, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR1084CHSSL - 8561100 offers dimensions 10x8x4in (HxWxD)
Datasheet
Description
The Wall Mounted Enclosure AR1084CHSSL - 8561100 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin. Quick release latches, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR1084CHSSL - 8561100 offers dimensions 10x8x4in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR1084CHSSL - 8561100 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR1084CHSSL - 8561100
Wall Mounted Enclosure FIBOX ARCA AR1084CHSSL - 8561100
The Wall Mounted Enclosure AR1084CHSSL - 8561100 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin. Quick release latches, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR1084CHSSL - 8561100 offers dimensions 10x8x4in (HxWxD)

The Wall Mounted Enclosure AR1084CHSSL - 8561100 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin. Quick release latches, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR1084CHSSL - 8561100 offers dimensions 10x8x4in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR1084CHSSL - 8561100
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
TK Series Enclosures - 110-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers