Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR181610SC - 8561067 8561067

Description
Wall mounted enclosure AR181610SC - 8561067 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR181610SC - 8561067 offers dimensions 18x16x10in (HxWxD)
Datasheet
Description
Wall mounted enclosure AR181610SC - 8561067 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR181610SC - 8561067 offers dimensions 18x16x10in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR181610SC - 8561067 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR181610SC - 8561067
Wall Mounted Enclosure FIBOX ARCA AR181610SC - 8561067
Wall mounted enclosure AR181610SC - 8561067 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR181610SC - 8561067 offers dimensions 18x16x10in (HxWxD)

Wall mounted enclosure AR181610SC - 8561067 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR181610SC - 8561067 offers dimensions 18x16x10in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR181610SC - 8561067
Length 18 inch (457 mm)
Width 16 inch (406 mm)
Depth 10 inch (254 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416K - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Hand Held Enclosures - 2832101 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details