Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR12106CHSSLT - 8561039 8561039

Description
Wall mounted enclosure AR12106CHSSLT - 8561039 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged trasnparent cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR12106CHSSLT - 8561039 offers dimensions 12x10x6in (HxWxD)
Datasheet
Description
Wall mounted enclosure AR12106CHSSLT - 8561039 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged trasnparent cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR12106CHSSLT - 8561039 offers dimensions 12x10x6in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR12106CHSSLT - 8561039 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR12106CHSSLT - 8561039
Wall Mounted Enclosure FIBOX ARCA AR12106CHSSLT - 8561039
Wall mounted enclosure AR12106CHSSLT - 8561039 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged trasnparent cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR12106CHSSLT - 8561039 offers dimensions 12x10x6in (HxWxD)

Wall mounted enclosure AR12106CHSSLT - 8561039 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged trasnparent cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR12106CHSSLT - 8561039 offers dimensions 12x10x6in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR12106CHSSLT - 8561039
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Contoured Handheld Enclosures - SMART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.28 to 6.61 inch (57.91 to 168 mm)
View Details