Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR865CHSSLT - 8561037 8561037

Description
Wall mounted enclosure AR865CHSSLT - 8561037 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a transparent hinged cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR865CHSSLT - 8561037 offers dimensions 8x6x5in (HxWxD)
Datasheet
Description
Wall mounted enclosure AR865CHSSLT - 8561037 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a transparent hinged cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR865CHSSLT - 8561037 offers dimensions 8x6x5in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR865CHSSLT - 8561037 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR865CHSSLT - 8561037
Wall Mounted Enclosure FIBOX ARCA AR865CHSSLT - 8561037
Wall mounted enclosure AR865CHSSLT - 8561037 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a transparent hinged cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR865CHSSLT - 8561037 offers dimensions 8x6x5in (HxWxD)

Wall mounted enclosure AR865CHSSLT - 8561037 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a transparent hinged cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR865CHSSLT - 8561037 offers dimensions 8x6x5in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR865CHSSLT - 8561037
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 5 inch (127 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details