Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR664CHSSLT - 8561036 8561036

Description
Wall mounted enclosure AR664CHSSLT - 8561036 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged transparent cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR664CHSSLT - 8561036 offers dimensions 6x6x4in (HxWxD)
Datasheet
Description
Wall mounted enclosure AR664CHSSLT - 8561036 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged transparent cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR664CHSSLT - 8561036 offers dimensions 6x6x4in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR664CHSSLT - 8561036 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR664CHSSLT - 8561036
Wall Mounted Enclosure FIBOX ARCA AR664CHSSLT - 8561036
Wall mounted enclosure AR664CHSSLT - 8561036 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged transparent cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR664CHSSLT - 8561036 offers dimensions 6x6x4in (HxWxD)

Wall mounted enclosure AR664CHSSLT - 8561036 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged transparent cover, base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin, and quick release latches. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR664CHSSLT - 8561036 offers dimensions 6x6x4in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR664CHSSLT - 8561036
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Desktop Enclosures - 4938599 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
View Details