Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR14127SCT - 8561015 8561015

Description
Wall mounted enclosure AR14127SCT - 8561015 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a transparent screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127SCT - 8561015 offers dimensions 14x12x7in (HxWxD)
Datasheet
Description
Wall mounted enclosure AR14127SCT - 8561015 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a transparent screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127SCT - 8561015 offers dimensions 14x12x7in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR14127SCT - 8561015 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR14127SCT - 8561015
Wall Mounted Enclosure FIBOX ARCA AR14127SCT - 8561015
Wall mounted enclosure AR14127SCT - 8561015 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a transparent screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127SCT - 8561015 offers dimensions 14x12x7in (HxWxD)

Wall mounted enclosure AR14127SCT - 8561015 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a transparent screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127SCT - 8561015 offers dimensions 14x12x7in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR14127SCT - 8561015
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 7 inch (178 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
NEMA 6 POLYCARBONATE BOX - SPCP.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.38 to 5.91 inch (35 to 150 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details