Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR14127SC - 8561005 8561005

Description
Wall mounted enclosure AR14127SC - 8561005 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127SC - 8561005 offers dimensions 14x12x7in (HxWxD)
Datasheet
Description
Wall mounted enclosure AR14127SC - 8561005 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127SC - 8561005 offers dimensions 14x12x7in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR14127SC - 8561005 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR14127SC - 8561005
Wall Mounted Enclosure FIBOX ARCA AR14127SC - 8561005
Wall mounted enclosure AR14127SC - 8561005 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127SC - 8561005 offers dimensions 14x12x7in (HxWxD)

Wall mounted enclosure AR14127SC - 8561005 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features an opaque screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR14127SC - 8561005 offers dimensions 14x12x7in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR14127SC - 8561005
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 7 inch (178 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Heat-Sink Aluminum Case - HEN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 7.87 inch (60 to 200 mm)
View Details