Fibox Enclosures Wall Boxes 8183340

Description
CAB ABS CAB ABS 303018 G cabinet CAB ABS
Request a Quote
Description
CAB ABS CAB ABS 303018 G cabinet CAB ABS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2849070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2849070
Wall Boxes 2849070
CAB ABS CAB ABS 303018 G cabinet CAB ABS

CAB ABS CAB ABS 303018 G cabinet CAB ABS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2849070
Product Name Wall Boxes
Type Junction Box
Depth 7.09 inch (180 mm)
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455N1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers
ENCLOSURE, SMART CASE, XL, BLACK - 70016910 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.61 inch (168 mm)
Width 2.93 inch (74.4 mm)
View Details