Fibox Enclosures Wall Boxes 8120140

Description
ARCA 203015W
Request a Quote
Description
ARCA 203015W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2046724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2046724
Wall Boxes 2046724
ARCA 203015W

ARCA 203015W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2046724
Product Name Wall Boxes
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MF - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers