Fibox Enclosures IEC Enclosure FIBOX ARCA 608030 - 8120029 8120029

Description
Wall mounting cabinet ARCA 608030 - 8120029 from FIBOX with dimensions 23.6x31.5x11.8in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 608030 - 8120029 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 608030 - 8120029 in many applications.
Datasheet
Description
Wall mounting cabinet ARCA 608030 - 8120029 from FIBOX with dimensions 23.6x31.5x11.8in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 608030 - 8120029 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 608030 - 8120029 in many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Enclosure FIBOX ARCA 608030 - 8120029 -  - Automation24, Inc.
King of Prussia, PA, United States
IEC Enclosure FIBOX ARCA 608030 - 8120029
IEC Enclosure FIBOX ARCA 608030 - 8120029
Wall mounting cabinet ARCA 608030 - 8120029 from FIBOX with dimensions 23.6x31.5x11.8in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 608030 - 8120029 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 608030 - 8120029 in many applications.

Wall mounting cabinet ARCA 608030 - 8120029 from FIBOX with dimensions 23.6x31.5x11.8in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 608030 - 8120029 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 608030 - 8120029 in many applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name IEC Enclosure FIBOX ARCA 608030 - 8120029
Length 23.6 inch (599 mm)
Width 31.5 inch (800 mm)
Depth 11.8 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details