Fibox Enclosures IEC Enclosure FIBOX ARCA 203015 - 8120020 8120020

Description
Wall mounting cabinet ARCA 203015 - 8120020 from FIBOX with dimensions 7.9x11.8x5.9in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 1-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 203015 - 8120020 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 203015 - 8120020 in many applications.
Datasheet
Description
Wall mounting cabinet ARCA 203015 - 8120020 from FIBOX with dimensions 7.9x11.8x5.9in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 1-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 203015 - 8120020 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 203015 - 8120020 in many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Enclosure FIBOX ARCA 203015 - 8120020 -  - Automation24, Inc.
King of Prussia, PA, United States
IEC Enclosure FIBOX ARCA 203015 - 8120020
IEC Enclosure FIBOX ARCA 203015 - 8120020
Wall mounting cabinet ARCA 203015 - 8120020 from FIBOX with dimensions 7.9x11.8x5.9in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 1-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 203015 - 8120020 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 203015 - 8120020 in many applications.

Wall mounting cabinet ARCA 203015 - 8120020 from FIBOX with dimensions 7.9x11.8x5.9in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 1-point locking and hinges on the short side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 203015 - 8120020 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 203015 - 8120020 in many applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name IEC Enclosure FIBOX ARCA 203015 - 8120020
Length 7.9 inch (201 mm)
Width 11.8 inch (300 mm)
Depth 5.9 inch (150 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0160 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details