Fibox Enclosures IEC Enclosure FIBOX ARCA 705030 - 8120017 8120017

Description
Wall mounting cabinet ARCA 705030 - 8120017 from FIBOX with dimensions 27.6x19.7x11.8in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the long side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 705030 - 8120017 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 705030 - 8120017 in many applications.
Datasheet
Description
Wall mounting cabinet ARCA 705030 - 8120017 from FIBOX with dimensions 27.6x19.7x11.8in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the long side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 705030 - 8120017 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 705030 - 8120017 in many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Enclosure FIBOX ARCA 705030 - 8120017 -  - Automation24, Inc.
King of Prussia, PA, United States
IEC Enclosure FIBOX ARCA 705030 - 8120017
IEC Enclosure FIBOX ARCA 705030 - 8120017
Wall mounting cabinet ARCA 705030 - 8120017 from FIBOX with dimensions 27.6x19.7x11.8in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the long side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 705030 - 8120017 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 705030 - 8120017 in many applications.

Wall mounting cabinet ARCA 705030 - 8120017 from FIBOX with dimensions 27.6x19.7x11.8in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the long side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 705030 - 8120017 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 705030 - 8120017 in many applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name IEC Enclosure FIBOX ARCA 705030 - 8120017
Length 27.6 inch (701 mm)
Width 19.7 inch (500 mm)
Depth 11.8 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details